Acer Spin 3 SP314-51-33WA, Intel® Core™ i3, 2,2 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 1 TB
Acer Spin 3 SP314-51-33WA. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Grey