Acer logo

Acer Swift 3 SF314-51-37TM Intel® Core™ i3 i3-6006U Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32034
Info modified on:
25 Jan 2025, 22:40:02
Short summary description Acer Swift 3 SF314-51-37TM Intel® Core™ i3 i3-6006U Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Acer Swift 3 SF314-51-37TM, Intel® Core™ i3, 2 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Swift 3 SF314-51-37TM Intel® Core™ i3 i3-6006U Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Acer Swift 3 SF314-51-37TM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Silver

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.