Acer logo

Acer Aspire E E5-553-T17H AMD A10 A10-9600P Laptop 39,6 cm (15.6") HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133848
Info modified on:
22 Jan 2025, 06:18:11
Short summary description Acer Aspire E E5-553-T17H AMD A10 A10-9600P Laptop 39,6 cm (15.6") HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire E E5-553-T17H, AMD A10, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 16 GB, 1 TB

Long summary description Acer Aspire E E5-553-T17H AMD A10 A10-9600P Laptop 39,6 cm (15.6") HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire E E5-553-T17H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-9600P, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.