Acer logo

Acer Aspire 3 A315-23-A8VE AMD Athlon 3020E Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode UK English Black

Data-sheet quality:
created/standardized by Icecat
Product views:
46038
Info modified on:
22 Jan 2025, 05:31:18
Short summary description Acer Aspire 3 A315-23-A8VE AMD Athlon 3020E Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode UK English Black:

Acer Aspire 3 A315-23-A8VE, AMD Athlon, 1,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Aspire 3 A315-23-A8VE AMD Athlon 3020E Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode UK English Black:

Acer Aspire 3 A315-23-A8VE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon, Processor model: 3020E, Processor frequency: 1,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home in S mode. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.