Acer logo

Acer Iconia W510P-27602G06ass Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52654
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Iconia W510P-27602G06ass Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Silver:

Acer Iconia W510P-27602G06ass, 25,6 cm (10.1"), 1366 x 768 pixels, 64 GB, 2 GB, Windows 8 Pro, Silver

Long summary description Acer Iconia W510P-27602G06ass Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Silver:

Acer Iconia W510P-27602G06ass. Display diagonal: 25,6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Windows 8 Pro. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.