Acer Predator Helios Neo 16 PHN16-72-97CD, Intel® Core™ i9, 40,6 cm (16"), 2560 x 1600 pixels, 32 GB, 2 TB, Windows 11 Home
Acer Predator Helios Neo 16 PHN16-72-97CD. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-14900HX. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Home. Product colour: Black