Acer logo

Acer S1386WHN Standard throw projector 3600 ANSI lumens DLP WXGA (1280x800) 3D White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177744
Info modified on:
02 Sept 2024, 15:05:09
Short summary description Acer S1386WHN Standard throw projector 3600 ANSI lumens DLP WXGA (1280x800) 3D White:

Acer S1386WHN, 3600 ANSI lumens, DLP, WXGA (1280x800), 20000:1, 16:10, 4:3, 16:9

Long summary description Acer S1386WHN Standard throw projector 3600 ANSI lumens DLP WXGA (1280x800) 3D White:

Acer S1386WHN. Projector brightness: 3600 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual. Supported graphics resolutions: 1920 x 1200 (WUXGA). Noise level: 32 dB, Noise level (economic mode): 24 dB

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.