Acer P1250, 3600 ANSI lumens, DLP, XGA (1024x768), 20000:1, 4:3, 558,8 - 7620 mm (22 - 300")
Acer P1250. Projector brightness: 3600 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 15000 h. Focus: Manual, Focal length range: 22 - 24.1 mm, Aperture range (F-F): 2,56 - 2,68. Supported graphics resolutions: 1024 x 768 (XGA), 1920 x 1200 (WUXGA). Serial interface type: RS-232