Acer logo

Acer TravelMate TM8572T-372G25Mnkk Intel® Core™ i3 i3-370M 39,6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7810
Info modified on:
30 Jan 2025, 19:33:58
Short summary description Acer TravelMate TM8572T-372G25Mnkk Intel® Core™ i3 i3-370M 39,6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black:

Acer TravelMate TM8572T-372G25Mnkk, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer TravelMate TM8572T-372G25Mnkk Intel® Core™ i3 i3-370M 39,6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black:

Acer TravelMate TM8572T-372G25Mnkk. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.