Acer TravelMate 4730-842G25MN, Intel® Core™2 Duo, 2,26 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 2 GB, 250 GB
Acer TravelMate 4730-842G25MN. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2,26 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Business. Weight: 2,35 kg