Acer logo

Acer Extensa 7630-663G25N Intel® Core™2 Duo T6600 43,2 cm (17") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Home Premium Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45658
Info modified on:
25 Jan 2025, 22:03:35
Short summary description Acer Extensa 7630-663G25N Intel® Core™2 Duo T6600 43,2 cm (17") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Home Premium Black:

Acer Extensa 7630-663G25N, Intel® Core™2 Duo, 2,2 GHz, 43,2 cm (17"), 1440 x 900 pixels, 3 GB, 250 GB

Long summary description Acer Extensa 7630-663G25N Intel® Core™2 Duo T6600 43,2 cm (17") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Home Premium Black:

Acer Extensa 7630-663G25N. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2,2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.