Acer logo

Acer Aspire 5530G-704G32 RM-70 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 Hybrid X2 Windows Vista Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25795
Info modified on:
29 Jan 2025, 19:52:56
Short summary description Acer Aspire 5530G-704G32 RM-70 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 Hybrid X2 Windows Vista Home Premium:

Acer Aspire 5530G-704G32, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB, Windows Vista Home Premium

Long summary description Acer Aspire 5530G-704G32 RM-70 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 Hybrid X2 Windows Vista Home Premium:

Acer Aspire 5530G-704G32. Processor model: RM-70, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 3470 Hybrid X2. Operating system installed: Windows Vista Home Premium. Weight: 3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.