Acer logo

Acer Liquid Z500 12,7 cm (5") Dual SIM Android 4.4.2 3G 1 GB 4 GB Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40733
Info modified on:
07 Aug 2020, 17:27:51
Short summary description Acer Liquid Z500 12,7 cm (5") Dual SIM Android 4.4.2 3G 1 GB 4 GB Grey:

Acer Liquid Z500, 12,7 cm (5"), 1 GB, 4 GB, 8 MP, Android 4.4.2, Grey

Long summary description Acer Liquid Z500 12,7 cm (5") Dual SIM Android 4.4.2 3G 1 GB 4 GB Grey:

Acer Liquid Z500. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,3 GHz, Processor family: MediaTek. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4.2. Product colour: Grey. Weight: 147 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.