Acer K11, 200 ANSI lumens, DLP, SVGA (858x600), 2000:1, 15/80, 0,64 - 3,40 m
Acer K11. Projector brightness: 200 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (858x600). Light source type: LED, Service life of light source: 30000 h. Compatible memory cards: SD, SDHC. Market positioning: Portable. Power consumption (typical): 81 W, Power consumption (standby): 1 W