Acer logo

Acer P5271 3100 ANSI lumens DLP XGA (1024x768) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59847
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Acer P5271 3100 ANSI lumens DLP XGA (1024x768) Black:

Acer P5271, 3100 ANSI lumens, DLP, XGA (1024x768), 3000:1, -, 300", 1 - 4 m

Long summary description Acer P5271 3100 ANSI lumens DLP XGA (1024x768) Black:

Acer P5271. Projector brightness: 3100 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 4000 h. Focal length range: 2.41 - 2.55 mm, Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM. RMS rated power: 2 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.