Acer P1270, 3100 ANSI lumens, DLP, XGA (1024x768), 2000:1, 16,5 - 193,5 mm (0.65 - 7.62"), 31,5 - 100 kHz
Acer P1270. Projector brightness: 3100 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Digital zoom: 2x. Serial interface type: RS-232. Market positioning: Presentation