Acer logo

Acer X163W computer monitor 40,6 cm (16") 1366 x 768 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62219
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer X163W computer monitor 40,6 cm (16") 1366 x 768 pixels Black:

Acer X163W, 40,6 cm (16"), 1366 x 768 pixels, 8 ms, Black

Long summary description Acer X163W computer monitor 40,6 cm (16") 1366 x 768 pixels Black:

Acer X163W. Display diagonal: 40,6 cm (16"), Display resolution: 1366 x 768 pixels, Response time: 8 ms, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.