Acer logo

Acer AL1951As computer monitor 48,3 cm (19") 1280 x 1024 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71802
Info modified on:
22 Aug 2022, 16:27:00
Short summary description Acer AL1951As computer monitor 48,3 cm (19") 1280 x 1024 pixels:

Acer AL1951As, 48,3 cm (19"), 1280 x 1024 pixels, 8 ms

Long summary description Acer AL1951As computer monitor 48,3 cm (19") 1280 x 1024 pixels:

Acer AL1951As. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.