Acer logo

Acer V223W EJbmd computer monitor 55,9 cm (22") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84072
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer V223W EJbmd computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:

Acer V223W EJbmd, 55,9 cm (22"), 1680 x 1050 pixels, 5 ms, Black

Long summary description Acer V223W EJbmd computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:

Acer V223W EJbmd. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.