Acer Predator G3-605, 3,6 GHz, Intel® Core™ i7, 16 GB, 3,26 TB, DVD Super Multi, Windows 8.1
Acer Predator G3-605. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 3,26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 980. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product colour: Black, Orange