Acer logo

Acer Aspire 1930 Intel Pentium G G630 4 GB DDR3-SDRAM 500 GB NVIDIA® nForce 405 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62905
Info modified on:
07 Oct 2024, 16:37:17
Short summary description Acer Aspire 1930 Intel Pentium G G630 4 GB DDR3-SDRAM 500 GB NVIDIA® nForce 405 Windows 7 Home Premium Desktop PC Black:

Acer Aspire 1930, 2,7 GHz, Intel Pentium G, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Aspire 1930 Intel Pentium G G630 4 GB DDR3-SDRAM 500 GB NVIDIA® nForce 405 Windows 7 Home Premium Desktop PC Black:

Acer Aspire 1930. Processor frequency: 2,7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® nForce 405. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.