Acer logo

Acer Aspire ZC-606 Intel® Pentium® J2900 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24152
Info modified on:
10 Aug 2024, 08:08:41
Short summary description Acer Aspire ZC-606 Intel® Pentium® J2900 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Black:

Acer Aspire ZC-606, 49,5 cm (19.5"), HD+, Intel® Pentium®, 8 GB, 1 TB, Windows 8.1

Long summary description Acer Aspire ZC-606 Intel® Pentium® J2900 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Black:

Acer Aspire ZC-606. Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Pentium®, Processor frequency: 2,41 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.