Acer logo

Acer Aspire C22-865 Intel® Core™ i3 i3-8130U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One workstation 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6383
Info modified on:
10 Aug 2024, 09:17:14
Short summary description Acer Aspire C22-865 Intel® Core™ i3 i3-8130U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One workstation 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Grey:

Acer Aspire C22-865, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home

Long summary description Acer Aspire C22-865 Intel® Core™ i3 i3-8130U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One workstation 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Grey:

Acer Aspire C22-865. Product type: All-in-One workstation. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 2,2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.