Acer logo

Acer Aspire GX-781 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 580 Windows 10 Home PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12749
Info modified on:
10 Aug 2024, 11:12:46
Short summary description Acer Aspire GX-781 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 580 Windows 10 Home PC Black, Red:

Acer Aspire GX-781, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire GX-781 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 580 Windows 10 Home PC Black, Red:

Acer Aspire GX-781. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: AMD Radeon RX 580. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.