Acer logo

Acer p630 navigator LCD 195 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63102
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer p630 navigator LCD 195 g:

Acer p630, 480 x 272 pixels, LCD, 16.78 million colours, 400 MHz, Touch Screen, Lithium-Ion (Li-Ion)

Long summary description Acer p630 navigator LCD 195 g:

Acer p630. Display resolution: 480 x 272 pixels, Display: LCD, Display number of colours: 16.78 million colours. Processor frequency: 400 MHz. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh. Weight: 195 g, Width: 116 mm, Depth: 81 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.