Acer logo

Acer d156 navigator LCD 300 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40626
Info modified on:
23 Jul 2019, 15:07:39
Short summary description Acer d156 navigator LCD 300 g:

Acer d156, 12 channels, 320 x 240 pixels, LCD, 65536 colours, ARM920T, 266 MHz

Long summary description Acer d156 navigator LCD 300 g:

Acer d156. Channels quantity: 12 channels. Display resolution: 320 x 240 pixels, Display: LCD, Display number of colours: 65536 colours. Processor model: ARM920T, Processor frequency: 266 MHz. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2200 mAh. Weight: 300 g, Width: 113 mm, Depth: 50 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.