Acer logo

Acer Aspire Predator Sharpshooter G7710 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 285 Windows Vista Home Premium Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69880
Info modified on:
07 Oct 2024, 16:47:14
Short summary description Acer Aspire Predator Sharpshooter G7710 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 285 Windows Vista Home Premium Tower PC:

Acer Aspire Predator Sharpshooter G7710, 2,66 GHz, Intel® Core™ i7, i7-920, 6 GB, 2 TB, Windows Vista Home Premium

Long summary description Acer Aspire Predator Sharpshooter G7710 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 285 Windows Vista Home Premium Tower PC:

Acer Aspire Predator Sharpshooter G7710. Processor frequency: 2,66 GHz, Processor family: Intel® Core™ i7, Processor model: i7-920. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® GTX 285. Operating system installed: Windows Vista Home Premium. Power supply: 750 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.