Acer logo

Acer Aspire T620 Intel515 512MB 250GB AZB Intel® Pentium® 4 0,5 GB DDR-SDRAM NVIDIA GeForce 6600 Mini Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104601
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T620 Intel515 512MB 250GB AZB Intel® Pentium® 4 0,5 GB DDR-SDRAM NVIDIA GeForce 6600 Mini Tower PC:

Acer Aspire T620 Intel515 512MB 250GB AZB, 2,93 GHz, Intel® Pentium® 4, 0,5 GB, DDR-SDRAM, 250 GB, DVD Super Multi DL

Long summary description Acer Aspire T620 Intel515 512MB 250GB AZB Intel® Pentium® 4 0,5 GB DDR-SDRAM NVIDIA GeForce 6600 Mini Tower PC:

Acer Aspire T620 Intel515 512MB 250GB AZB. Processor frequency: 2,93 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 6600. Power supply: 200 W. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.