3M logo

3M 255P Fre-Cut Abrasive roll Fine grit P220 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45645
Info modified on:
14 Feb 2025, 10:40:55
Short summary description 3M 255P Fre-Cut Abrasive roll Fine grit P220 1 pc(s):

3M 255P Fre-Cut, Abrasive roll, Fine grit, P220, Aluminium oxide, Deburring, Wood

Long summary description 3M 255P Fre-Cut Abrasive roll Fine grit P220 1 pc(s):

3M 255P Fre-Cut. Product type: Abrasive roll, Type: Fine grit, Grit size (FEPA): P220. Width: 95 mm, Length: 23000 mm. Quantity per pack: 1 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.