Zyxel logo

Zyxel ES-2108-G 8-port Managed Layer 2 Fast Ethernet Switch L2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90738
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel ES-2108-G 8-port Managed Layer 2 Fast Ethernet Switch L2:

Zyxel ES-2108-G 8-port Managed Layer 2 Fast Ethernet Switch, Managed, L2

Long summary description Zyxel ES-2108-G 8-port Managed Layer 2 Fast Ethernet Switch L2:

Zyxel ES-2108-G 8-port Managed Layer 2 Fast Ethernet Switch. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 8000 entries. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE...

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.