Zalman logo

Zalman GS1000 computer case Full Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35579
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zalman GS1000 computer case Full Tower Black:

Zalman GS1000, Full Tower, PC, Black, 260 mm, 640 mm, 570 mm

Long summary description Zalman GS1000 computer case Full Tower Black:

Zalman GS1000. Form factor: Full Tower, Type: PC, Product color: Black. Width: 260 mm, Depth: 640 mm, Height: 570 mm. Power supply type: Standard ATX / ATX12V, Ventilation fan(s): 2 x 120mm, Internal drive bays: 6 x 3.5"

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.