WMF logo

WMF Premium One 17.8920.6040 saucepan 3.3 L Round Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24002
Info modified on:
23 May 2024, 13:29:20
Short summary description WMF Premium One 17.8920.6040 saucepan 3.3 L Round Stainless steel:

WMF Premium One 17.8920.6040, 3.3 L, Round, Stainless steel, Stainless steel, Stainless steel, Red, Stainless steel

Long summary description WMF Premium One 17.8920.6040 saucepan 3.3 L Round Stainless steel:

WMF Premium One 17.8920.6040. Capacity: 3.3 L, Shape: Round, Product color: Stainless steel. Diameter: 20 cm, Height: 110 mm. Package width: 247 mm, Package depth: 292 mm, Package height: 160 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.