WMF logo

WMF Lillebi Toddler cutlery set Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50524
Info modified on:
16 May 2018, 21:10:57
Short summary description WMF Lillebi Toddler cutlery set Stainless steel:

WMF Lillebi, Toddler cutlery set, Stainless steel, Stainless steel, Steinbeck, 3 yr(s), 16.5 cm

Long summary description WMF Lillebi Toddler cutlery set Stainless steel:

WMF Lillebi. Product type: Toddler cutlery set, Product color: Stainless steel, Material: Stainless steel. Toddler fork length: 16.5 cm, Toddler knife length: 18.5 cm, Toddler spoon length: 16.5 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.