WMF logo

WMF 06.4712.6040 manual coffee maker Moka pot 0.68 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64978
Info modified on:
14 Mar 2024, 17:16:48
Short summary description WMF 06.4712.6040 manual coffee maker Moka pot 0.68 L Stainless steel:

WMF 06.4712.6040, Moka pot, 0.68 L, Stainless steel, Stainless steel, Gourmet, 95 mm

Long summary description WMF 06.4712.6040 manual coffee maker Moka pot 0.68 L Stainless steel:

WMF 06.4712.6040. Product type: Moka pot, Capacity: 0.68 L, Product color: Stainless steel. Width: 95 mm, Depth: 95 mm, Height: 110 mm. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.