WLA logo

WLA WLA3714 washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97132
Info modified on:
27 May 2024, 12:39:49
Short summary description WLA WLA3714 washing machine Front-load 7 kg 1400 RPM White:

WLA WLA3714, Front-load, 7 kg, B, 76 dB, 1400 RPM, 170 kWh

Long summary description WLA WLA3714 washing machine Front-load 7 kg 1400 RPM White:

WLA WLA3714. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 9966 L. Product color: White. Width: 595 mm, Depth: 580 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.