WiZ 8719514551954B, Bluetooth, Black, LED, Metal, GU10, 2200 K
WiZ 8719514551954B. Interface: Bluetooth, Product color: Black, Bulb type: LED. Energy efficiency class: F, Input voltage: 220-240 V, AC input voltage: 220-240 V. Width: 105 mm, Depth: 250 mm, Height: 123 mm. Package width: 25.3 mm, Package depth: 8.3 mm, Package height: 14.5 mm. Placement supported: Indoor, Included bulb energy efficiency class (old): F