Whirlpool logo

Whirlpool WSC 5555 A+X side-by-side refrigerator Freestanding 505 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123283
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Whirlpool WSC 5555 A+X side-by-side refrigerator Freestanding 505 L Stainless steel:

Whirlpool WSC 5555 A+X, Freestanding, Stainless steel, LCD, 505 L, T, 45 dB

Long summary description Whirlpool WSC 5555 A+X side-by-side refrigerator Freestanding 505 L Stainless steel:

Whirlpool WSC 5555 A+X. Appliance placement: Freestanding, Product color: Stainless steel, Built-in display: LCD. Total net capacity: 505 L, Climate class: T, Noise level: 45 dB. Fridge net capacity: 325 L. Freezer net capacity: 180 L, Storage time during power failure: 5 h, Star rating: 4*. Annual energy consumption: 431 kWh, Energy usage: 1.18 kWh/24h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.