Whirlpool logo

Whirlpool WM1807D White Solo microwave Countertop 20 L 700 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86697
Info modified on:
24 Apr 2025, 09:47:40
Short summary description Whirlpool WM1807D White Solo microwave Countertop 20 L 700 W:

Whirlpool WM1807D, Countertop, Solo microwave, 20 L, 700 W, Built-in display, LED

Long summary description Whirlpool WM1807D White Solo microwave Countertop 20 L 700 W:

Whirlpool WM1807D. Appliance placement: Countertop, Product type: Solo microwave, Interior capacity: 20 L, Microwave power: 700 W, Built-in display, Display type: LED, Control type: Touch, Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.