Whirlpool logo

Whirlpool WM 1510 W fridge Freestanding 240 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78986
Info modified on:
27 May 2024, 12:26:15
Short summary description Whirlpool WM 1510 W fridge Freestanding 240 L White:

Whirlpool WM 1510 W, 240 L, 40 dB, White

Long summary description Whirlpool WM 1510 W fridge Freestanding 240 L White:

Whirlpool WM 1510 W. Fridge net capacity: 240 L, Noise level: 40 dB. Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1, Door hinge: Right. Annual energy consumption: 134 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.