Whirlpool logo

Whirlpool WBC3525A+NFS Freestanding 350 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96899
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Whirlpool WBC3525A+NFS Freestanding 350 L Silver:

Whirlpool WBC3525A+NFS, 350 L, 42 dB, 4.5 kg/24h, Silver

Long summary description Whirlpool WBC3525A+NFS Freestanding 350 L Silver:

Whirlpool WBC3525A+NFS. Total net capacity: 350 L, Noise level: 42 dB. Fridge net capacity: 243 L, Fridge number of shelves/baskets: 4. Freezer net capacity: 107 L, Freezing capacity: 4.5 kg/24h. Annual energy consumption: 328.5 kWh. Product color: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.