Whirlpool logo

Whirlpool HSCX 80533 washing machine Front-load 8 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52011
Info modified on:
17 Oct 2024, 14:58:15
Short summary description Whirlpool HSCX 80533 washing machine Front-load 8 kg White:

Whirlpool HSCX 80533, Front-load, 8 kg, A, 65 dB, 176.5 kWh, White

Long summary description Whirlpool HSCX 80533 washing machine Front-load 8 kg White:

Whirlpool HSCX 80533. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Noise level (spin): 65 dB. Annual energy consumption washing: 176.5 kWh. Product color: White. Width: 596 mm, Depth: 659 mm, Height: 855 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.