Whirlpool logo

Whirlpool FT M11 82B EE tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30141
Info modified on:
17 Oct 2024, 14:58:20
Short summary description Whirlpool FT M11 82B EE tumble dryer Freestanding Front-load 8 kg A++ White:

Whirlpool FT M11 82B EE, Freestanding, Front-load, Condensation, White, Buttons, Rotary, 120 L

Long summary description Whirlpool FT M11 82B EE tumble dryer Freestanding Front-load 8 kg A++ White:

Whirlpool FT M11 82B EE. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Condensation efficiency class: B, Drying programs: Mix, Delicate/silk, Jeans/denim, Blouse/shirt, Synthetics. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.78 kWh, Annual energy consumption: 234 kWh. Depth: 649 mm, Width: 595 mm, Height: 849 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.