Whirlpool logo

Whirlpool BLF 7001 W Freestanding 307 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109892
Info modified on:
22 May 2024, 11:24:52
Short summary description Whirlpool BLF 7001 W Freestanding 307 L White:

Whirlpool BLF 7001 W, 307 L, N-T, 38 dB, 5 kg/24h, White

Long summary description Whirlpool BLF 7001 W Freestanding 307 L White:

Whirlpool BLF 7001 W. Total net capacity: 307 L. Door hinge: Right. Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 196 L, Fridge interior light. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 297 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.