Whirlpool logo

Whirlpool AWOD 051 washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60570
Info modified on:
06 Dec 2021, 14:16:57
Short summary description Whirlpool AWOD 051 washing machine Front-load 7 kg 1000 RPM White:

Whirlpool AWOD 051, Front-load, 7 kg, C, 74 dB, 1000 RPM, 203 kWh

Long summary description Whirlpool AWOD 051 washing machine Front-load 7 kg 1000 RPM White:

Whirlpool AWOD 051. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: C, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 203 kWh, Annual water consumption washing: 10120 L. Product color: White. Width: 595 mm, Depth: 555 mm, Height: 820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.