Whirlpool logo

Whirlpool AWOC 64203 PBL washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62413
Info modified on:
14 Mar 2024, 19:22:28
Short summary description Whirlpool AWOC 64203 PBL washing machine Front-load 6 kg 1200 RPM White:

Whirlpool AWOC 64203 PBL, Front-load, 6 kg, B, 75 dB, 1200 RPM, 147 kWh

Long summary description Whirlpool AWOC 64203 PBL washing machine Front-load 6 kg 1200 RPM White:

Whirlpool AWOC 64203 PBL. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 147 kWh, Annual water consumption washing: 8200 L. Product color: White. Width: 595 mm, Depth: 520 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.