Whirlpool logo

Whirlpool AWO/D 8812 washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94375
Info modified on:
06 Dec 2021, 17:30:51
Short summary description Whirlpool AWO/D 8812 washing machine Front-load 8 kg 1200 RPM White:

Whirlpool AWO/D 8812, Front-load, 8 kg, B, 1200 RPM, 272 kWh, 13800 L

Long summary description Whirlpool AWO/D 8812 washing machine Front-load 8 kg 1200 RPM White:

Whirlpool AWO/D 8812. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Annual energy consumption washing: 272 kWh, Annual water consumption washing: 13800 L. Product color: White. Width: 600 mm, Depth: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.