Whirlpool logo

Whirlpool AWO 6446 washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62008
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AWO 6446 washing machine Front-load 6 kg 1400 RPM White:

Whirlpool AWO 6446, Front-load, 6 kg, C, 75 dB, 1400 RPM, 204 kWh

Long summary description Whirlpool AWO 6446 washing machine Front-load 6 kg 1400 RPM White:

Whirlpool AWO 6446. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: C, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 204 kWh, Annual water consumption washing: 9800 L. Product color: White. Width: 600 mm, Depth: 575 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.