Whirlpool logo

Whirlpool AKT699IX hob Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79640
Info modified on:
21 Nov 2023, 13:08:05
Short summary description Whirlpool AKT699IX hob Built-in Gas 4 zone(s):

Whirlpool AKT699IX, Built-in, Gas, 4 zone(s), 560 mm, 480 mm, 38 mm

Long summary description Whirlpool AKT699IX hob Built-in Gas 4 zone(s):

Whirlpool AKT699IX. Appliance placement: Built-in, Hob type: Gas, Number of cooking zones: 4 zone(s). Width: 560 mm, Depth: 480 mm, Height: 38 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.