Whirlpool logo

Whirlpool AKT 351/IX Black Built-in Gas 1 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54976
Info modified on:
22 May 2024, 11:22:44
Short summary description Whirlpool AKT 351/IX Black Built-in Gas 1 zone(s):

Whirlpool AKT 351/IX, Black, Built-in, Gas, Glass, 1 zone(s), 1 zone(s)

Long summary description Whirlpool AKT 351/IX Black Built-in Gas 1 zone(s):

Whirlpool AKT 351/IX. Product color: Black, Appliance placement: Built-in, Hob type: Gas. Large cooking zone: 3700 W. Control type: Rotary, Control position: Top right. AC input frequency: 50 Hz. Width: 290 mm, Depth: 510 mm, Height: 10 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.