Whirlpool logo

Whirlpool AKT 799/IXL Stainless steel Built-in Gas 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98337
Info modified on:
05 Aug 2024, 12:14:25
Short summary description Whirlpool AKT 799/IXL Stainless steel Built-in Gas 5 zone(s):

Whirlpool AKT 799/IXL, Stainless steel, Built-in, Gas, Stainless steel, 5 zone(s), 5 zone(s)

Long summary description Whirlpool AKT 799/IXL Stainless steel Built-in Gas 5 zone(s):

Whirlpool AKT 799/IXL. Product color: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Top front. Connected load (gas): 11500 W, Current: 0.6 A. Width: 730 mm, Depth: 510 mm, Height: 50 mm. Package width: 800 mm, Package depth: 580 mm, Package height: 200 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.